EN
  • EN
  • DE

CFR50J120R

Part No CFR50J120R
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 120 OHM 5% 1/2W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1304719-CFR50J120R
Manufacturer TE Connectivity Passive Product
Category Resistors -Through Hole Resistors
Packaging  Cut Tape (CT) Tape & Box (TB)
Part Status Active
Resistance (Ohms) 120 Ohms
Tolerance ±5%
Power (Watts) 0.5W, 1/2W
Composition Carbon Film
Temperature Coefficient 0/ -450ppm/°C
Operating Temperature -55°C ~ 155°C
Ultra Librarian 3D Model Ultra Librarian CFR50J120R CAD Model

Description

电阻元件包括沉积在高导热陶瓷芯上的碳薄膜。在螺旋上升到值之前,金属端盖被强制安装到元件上。将镀锡铜引线焊接到端盖上,然后对部件进行涂层。涂一层酚醛树脂,然后涂三层环氧树脂。所有电阻器都经过阻值和容差测试。

You May Also Be Interested in

Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
Vishay
SFERNICE FIXED RESISTORS / 7.5 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Need more? Email Us
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Yageo
RES 100 OHM 5% 1/4W AXIAL
Lowest to $0.0061
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
Ohmite
RES 1M OHM 10% 2W AXIAL
Lowest to $6.8182
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
Apex Microtechnology
Apex 2mm Hex Screwdriver Bit - 1/4" Drive, 1" OAL | 5-Pack | Part #185-2MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess