EN
  • EN
  • DE

CCR110RKB

Part No CCR110RKB
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 10 OHM 10% 1W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 Ohms
Tolerance ±10%
Power (Watts) 1W
Composition Ceramic
Features Pulse Withstanding
Temperature Coefficient ±1300ppm/°C
Temperature Range - Operating -40°C ~ 200°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.217" Dia x 0.650" L (5.50mm x 16.50mm)
Number of Terminations 2
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1575618-CCR110RKB
Ultra Librarian 3D Model Ultra Librarian CCR110RKB CAD Model

Description

N

You May Also Be Interested in

Ohmite
RES 1M OHM 10% 2W AXIAL
Lowest to $6.8182
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Yageo
RES 220 OHM 5% 1/4W AXIAL
Lowest to $0.0381
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Bourns Inc.
RES 20K OHM 5% 20W TO220-2
Lowest to $6.3001
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Yageo
RES 4.7K OHM 5% 1/4W AXIAL
Lowest to $0.0192
VPG Foil Resistors
RES 10 OHM 0.3W 0.1% RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess