EN
  • EN
  • DE

CCR110RKB

Part No CCR110RKB
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 10 OHM 10% 1W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 Ohms
Tolerance ±10%
Power (Watts) 1W
Composition Ceramic
Features Pulse Withstanding
Temperature Coefficient ±1300ppm/°C
Temperature Range - Operating -40°C ~ 200°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.217" Dia x 0.650" L (5.50mm x 16.50mm)
Number of Terminations 2
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1588730-CCR110RKB
Ultra Librarian 3D Model Ultra Librarian CCR110RKB CAD Model

Description

N

You May Also Be Interested in

Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Vishay
SFERNICE FIXED RESISTORS / 7.5 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Need more? Email Us
Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Bourns Inc.
RES 20K OHM 5% 20W TO220-2
Lowest to $6.3001
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Yageo
RES 4.7K OHM 5% 1/4W AXIAL
Lowest to $0.0192
Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess