EN
  • EN
  • DE

C1410RJL

Part No C1410RJL
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 10 OHM 5% 14W AXIAL / 10 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr TE Connectivity Passive Product
Series C, CGS
Package Bulk
Resistance 10 Ohms
Tolerance ±5%
Power (Watts) 14W
Composition Wirewound
Temperature Coefficient ±90ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.335" Dia x 2.098" L (8.50mm x 53.30mm)
Number of Terminations 2
Base Product Number C14
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.21.0080
Other Names 1-1623774-6
Standard Package 400
Win Source Part Number 1200275-C1410RJL
Ultra Librarian 3D Model Ultra Librarian C1410RJL CAD Model

Description

The TE Connectivity Passive Product 1200275-C1410RJL is a wirewound resistor with a resistance of 10 Ohms and a power of 14W.

  • Resistor Type: Wirewound
  • Resistance: 10 Ohms
  • Power: 14W
  • Tolerance: ±5%
  • Temperature Coefficient: ±90ppm/°C
  • Package: Axial
  • Terminations: 2
  • Temperature Range: -55°C ~ 200°C

You May Also Be Interested in

Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Yageo
RES 220 OHM 5% 1/4W AXIAL
Lowest to $0.0381
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Vishay
RES 18M OHM 2% 1/4W AXIAL / 18 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Lowest to $9.3217

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess