Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr TE Connectivity
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Win Source Part Number 1149618-B29912
Ultra Librarian 3D Model Ultra Librarian B29912 CAD Model

Description

The TE Connectivity electronic component with the part number 1149618-B29912 is an active product in the category of uncategorized and unclassified electronic components.

  • Package Type: Bulk
  • Standard Package Quantity: 1 piece
  • ECCN: EAR99
  • MSL: Undefined by the vendor
  • REACH: Available upon request
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
EXT TOOL / Extraction Tool For Contacts, Size 8
Lowest to $7.2859
ECAD model for 0411-353-0805
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
ECAD model for B021-000-19-SH
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
ECAD model for 26800B-371-ESD
Phoenix Contact
DIGITAL INPUT MODULE 16CH / Input module - UM-2KS50/16DI/RS/Z/SO225
Need more? Email Us
ECAD model for 2319029
Omron
CABLE 1 AXIS CONTROL 1M / Cable Assembly Control Cable 1 axis 1m
Need more? Email Us
ECAD model for R88A-CPG001M1
TE Connectivity
ILM ASSY WITH COVER, WIDE, LGA20 / Connector ILM Assembly For LGA 2011 Connectors
Need more? Email Us
ECAD model for 2229339-2
Texas Instruments
PROTOTYPE
Need more? Email Us
ECAD model for THS7800B1GEJ
ebm-papst
MOTOR 4POLE 18W 83X93MM 230VAC / Fan Motor for M4Q Series For M4Q Series
Need more? Email Us
ECAD model for M4Q045-DA01-01
3M
SCOTCH BOX SEALING TAPE DISPENSE
Need more? Email Us
ECAD model for H128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention