Products specifications Report Issue?

Categories Resistors
Manufacturer Stackpole Electronics Inc.
Series RNF
Packaging Tape in Box
Resistance (Ohms) 344
Tolerance ±0.1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Features Flame Retardant Coating, Safety
Temperature Coefficient ±25ppm/°C
Operating Temperature Range -55°C ~ 155°C
Package Axial
Manufacturer Package Axial
Dimension 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
Number of Terminations 2
Win Source Part Number 768286-RNF14BAE344R
Popularity Medium
Supply and Demand Status Limited
Family Name RNF
Introduction Date September 21, 2010
Country of Origin China, Japan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian RNF14BAE344R CAD Model

Description

The Stackpole Electronics Inc. RNF series resistor is a metal film composition resistor that comes in an axial package.

  • Resistance: 344 Ohms
  • Tolerance: ±0.1%
  • Temperature Coefficient: ±25ppm/°C
  • Power: 0.25W, 1/4W
  • Operating Temperature: -55°C to 155°C
  • Coating: Flame Retardant
  • Safety: Compliant
  • Supply and Demand Status: Limited
  • Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
  • Manufacturer Package: Axial

You May Also Be Interested in

TE Connectivity
RES 3.9 OHM 10% 7W RADIAL
Need more? Email Us
ECAD model for SBCV63R9K
TE Connectivity
RES 12 OHM 5% 10W RADIAL
Need more? Email Us
ECAD model for SQZW1012RJ
Vishay
RES 17.4K OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF5017K400FHEB
Vishay
RES 6.8K OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MRS16000C6801FC100
Welwyn Components Limited
RES 1 OHM 5W 5% AXIAL
Need more? Email Us
ECAD model for WHS5-1R0JT075
Ohmite
RES 0.01 OHM 3% 3/8W AXIAL
Need more? Email Us
ECAD model for 604HR010E
Vishay
RES 33.2 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C3329FC100
KOA Speer
RES 8.2 OHM 5% 3W AXIAL
Need more? Email Us
ECAD model for MOSX3CT521R8R2J
Vishay
RES 22M OHM 0.6W 5% AXIAL
Need more? Email Us
ECAD model for MBB02070C2205JRP00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention