EN
  • EN
  • DE

B-155-23

Part No B-155-23
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description SLDR SLV WIRE-WIRE 0.885/0.964"  /  Wire to Wire Solder Sleeve Clear 0.885" (22.48mm), 0.964" (24.49mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Raychem Cable Protection
Series SolderSleeve B-155
Package Bulk
Type Wire to Wire
Diameter 0.885" (22.48mm), 0.964" (24.49mm)
Length 3.150" (80.00mm)
Color Clear
Base Product Number B-155
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names F45323-000
Standard Package 500
Win Source Part Number 1058455-B-155-23
Ultra Librarian 3D Model Ultra Librarian B-155-23 CAD Model

Description

The TE Connectivity Raychem Cable Protection SolderSleeve B-155 Wire to Wire Solder Sleeve is an ideal component for use in cable and wire management.

  • Color: The solder sleeve is clear in color
  • Length: with a length of 3.150" (80.00mm)
  • Diameter: and a diameter of 0.885" (22.48mm) and 0.964" (24.49mm).
  • Packaging: The solder sleeve is sold in bulk packaging, with a standard package of 500.
  • Temperature Range: The solder sleeve has a temperature range of -65°C to 200°C
  • REACH: and is REACH unaffected.
  • Cross-Reference: The alternative parts (cross-reference) for this solder sleeve are B-155-23F45323-000.

You May Also Be Interested in

TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.077" CLR / Wire to Wire Solder Sleeve Clear 0.077" (1.95mm)
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.181/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.181" (4.60mm), 0.200" (5.08mm)
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, 11.43
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-CONN 0.75/0.67" / Wire to Connector Solder Sleeve Clear 0.750" (19.05mm), 0.670" (17.02mm)
Lowest to $25.4373
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.394/0.453" / Wire to Wire Solder Sleeve Clear 0.394" (10.00mm), 0.453" (11.51mm)
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing D
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess