EN
  • EN
  • DE

AVH25MSSFEB122604

Part No AVH25MSSFEB122604
Manufacturer TE Connectivity
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON SPDT 26A 125V  /  Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Pushbutton Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series AVH
Package Box
Mounting Type Panel Mount, Front
Type Anti-Vandal, Illuminated
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 26A (AC)
Voltage Rating - AC 125 V
Actuator Type Round, Button, Flush
Actuator Marking No Marking
Color - Actuator/Cap Silver
Illumination Type, Color LED, Red/Blue
Illumination Voltage (Nominal) 12 VDC
Termination Style Quick Connect - 0.250" (6.3mm)
Ingress Protection IP67 - Dust Tight, Waterproof
Panel Cutout Dimensions Circular - 25.20mm Dia
Temperature Range - Operating -25°C ~ 85°C
Mechanical Life 1,000,000 Cycles
Electrical Life 10,000 Cycles
Base Product Number AVH25M
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9035
Other Names 2-2364701-5,450-AVH25MSSFEB122604
Standard Package 10
Win Source Part Number 1136946-AVH25MSSFEB122604
Ultra Librarian 3D Model Ultra Librarian AVH25MSSFEB122604 CAD Model

Description

The AVH25MSSFEB122604 is a pushbutton switch from the AVH series, manufactured by TE Connectivity ALCOSWITCH Switches.

  • Series: AVH
  • Type: Anti-vandal and illuminated
  • Termination Style: Quick connect, 0.250 inches (6.3mm)
  • Switch Function: On-Mom
  • Circuit: SPDT
  • Actuator Type: Round, Button, Flush
  • Actuator/Cap Color: Silver
  • Panel Cutout Dimensions: Circular, 25.20mm diameter
  • Package Type: Box
  • Ingress Protection: IP67 (Dust-tight and waterproof)
  • Voltage Rating (AC): 125V
  • Illumination Voltage: 12VDC
  • Illumination Type: LED
  • Illumination Color: Red/Blue
  • Electrical Life: 10,000 cycles
  • Mechanical Life: 1,000,000 cycles
  • Operating Temperature Range: -25°C to 85°C
  • Current Rating: 26A (AC)
  • REACH Status: REACH affected
  • HTSUS Code: 8536.50.9035

You May Also Be Interested in

Schurter Inc.
SWITCH PUSH SPST-NO 200MA 60V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.1A 32V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 80MA 24V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 200MA 60V
Need more? Email Us
C&K Components
SWITCH PUSHBUTTON SPDT 1A 120V
Need more? Email Us
E-SWITCH
SWITCH PUSH SPST-NO 3A 120V
Need more? Email Us
Schurter Inc.
SWITCH PUSHBUTTON SPDT 2A 125V
Need more? Email Us
NKK Switches
SWITCH PUSH DPDT 0.4VA 28V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess