EN
  • EN
  • DE

AVH22MSSFEB122604

Part No AVH22MSSFEB122604
Manufacturer TE Connectivity
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON SPDT 26A 125V  /  Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Pushbutton Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series AVH
Package Box
Mounting Type Panel Mount, Front
Type Anti-Vandal, Illuminated
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 26A (AC)
Voltage Rating - AC 125 V
Actuator Type Round, Button, Flush
Actuator Marking No Marking
Color - Actuator/Cap Silver
Illumination Type, Color LED, Red/Blue
Illumination Voltage (Nominal) 12 VDC
Termination Style Quick Connect - 0.250" (6.3mm)
Ingress Protection IP67 - Dust Tight, Waterproof
Panel Cutout Dimensions Circular - 22.20mm Dia
Temperature Range - Operating -25°C ~ 85°C
Mechanical Life 1,000,000 Cycles
Electrical Life 10,000 Cycles
Base Product Number AVH22M
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9035
Other Names 450-AVH22MSSFEB122604,2-2364687-5
Standard Package 10
Win Source Part Number 1129089-AVH22MSSFEB122604
Ultra Librarian 3D Model Ultra Librarian AVH22MSSFEB122604 CAD Model

Description

This AVH22MSSFEB122604 pushbutton switch, with part number 1129089-AVH22MSSFEB122604, is manufactured by TE Connectivity ALCOSWITCH Switches.

  • Series: AVH
  • Type: Anti-Vandal, Illuminated
  • Termination Style: Quick Connect, 0.250" (6.3mm)
  • Ingress Protection: IP67 (Dust Tight and Waterproof)
  • Voltage Rating: 125 V AC
  • Circuit: SPDT
  • Switch Function: On-Mom
  • Actuator Type: Round, Button, Flush
  • Illumination Voltage: 12 VDC (Nominal)
  • Illumination Type/Color: LED, Red/Blue
  • Mechanical Life: 1,000,000 Cycles
  • Electrical Life: 10,000 Cycles
  • Actuator/Cap Color: Silver
  • Actuator Marking: None
  • RoHS Compliant: Yes
  • REACH Affected: Yes
  • Current Rating: 26A (AC)
  • HTSUS Code: 8536.50.9035

You May Also Be Interested in

NKK Switches
SWITCH PUSHBUTTON DPDT 5A 125V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 200MA 60V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Lowest to $5.9350
E-SWITCH
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
Schurter Inc.
SWITCH PUSHBUTTON SPST-NO
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.5A 48V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 80MA 24V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
E-SWITCH
SWITCH PUSH SPST-NO 3A 120V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess