Products specifications Report Issue?

Category Relays - Contactors (Electromechanical)
Mfr TE Connectivity
Series A703
Package Bulk
Product Status Active
Mounting Type Chassis Mount
Coil Voltage 28VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 400 A
Switching Voltage 28VDC - Nom
Termination Style Stud
Temperature Range - Operating -67°C ~ 160°C
Operate Time 35 ms
Release Time 35 ms
Coil Current 2 A
Coil Power 56W
Base Product Number A703
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 766828-A703AK
Ultra Librarian 3D Model Ultra Librarian A703AK CAD Model

Description

{"FormattedDescription":"

The A703 Stud Termination Contactor is a reliable electromechanical relay designed for various applications.

  • Contact Form: Single Pole, Single Throw (SPST) Normally Open
  • Termination: Stud
  • Package: Bulk
  • Coil Voltage: 28VDC
  • Coil Current: 2A
  • Operate and Release Time: 35ms
  • Contact Rating: 400A
  • Switching Voltage: 28VDC
  • Mounting: Chassis Mount
  • Temperature Range: -67°C to 160°C
  • REACH: Not Affected
  • HTSUS: 8536.41.0050
  • Manufacturer: TE Connectivity
  • Base Product Number: A703
  • Status: Active
"}

You May Also Be Interested in

Omron
RELAY GEN PURP SPST X 4 40A 12V
Need more? Email Us
ECAD model for G7Z-4A-20Z DC12
Omron
CONTR,10A,1NO,0NC,AC24
Need more? Email Us
ECAD model for J7KN-22-10 24
Omron
MAGNETIC CONTACTOR,110 VAC,SPST-
Need more? Email Us
ECAD model for J7KC-12-01 AC110
Omron
MAGNETIC CONTACTOR,120 VDC,SPST-
Need more? Email Us
ECAD model for J7KC-12-10 DC120
Omron
RELAY GEN PURP SPST X 4 40A 12V
Need more? Email Us
ECAD model for G7Z-4A-02Z DC12
Omron
MAGNETIC CONTACTOR,110 VDC,SPST-
Need more? Email Us
ECAD model for J7KC-12-10 DC110
Omron
AUXILIARY RELAY,230 VAC,4PST-4NO
Need more? Email Us
ECAD model for J7KCA-40 AC230
Omron
RELAY GEN PURPOSE 4PST 40A 12V
Need more? Email Us
ECAD model for G7Z-2A2B-02Z DC12
Omron
RELAY GEN PURP SPST X 4 40A 24V
Need more? Email Us
ECAD model for G7Z-4A-11Z-R-B DC24V

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention