EN
  • EN
  • DE

A208SYZQ04

Part No A208SYZQ04
Manufacturer TE Connectivity
Catalog Toggle Switches
Description Toggle Switch, DPDT, On-(on), Mo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Panel Mount
Circuit DPDT
Switch Function On-Mom
Current Rating (Amps) 5A (AC/DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 28 V
Actuator Type Standard Round
Actuator Length 10.41mm
Illumination Non-Illuminated
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 6.35mm Dia
Bushing Thread 1/4-40
Operating Temperature -30°C ~ 85°C;5;9;7;10;8;3;4;2;1;2057;679;708;108;432;2449;602346;119;32;141;2041;451;600884;183;136;601570;480;1885;3746;18;5346;67;882;602345;563;360;39;255;1715;4008;3473;1568;2299;137;600350;450;1508;600097;732;818;0;116685;116686;81443;1911;16346;14169;7463;16361;16366;120461;14234;16355;16354;9854;27955;4654;16359;16360;100722;26561;16378;9856;16347;16349;2013;15143;7954;2085;31588;20870;16383;31581;30279;856;16384;2311;3476;16385;2087;16386;630;4656;10982;76680;7488;64047;19139;16047;64046;64048;400;16413;16414;16415;16416;2234;5755;410;8445;16404;34618;16405;16406;16407;46551;46560;16408;46555;46557;46552;46553;709;5761;1462;30878;45495;16409;32870;35864;35865;38750;54992;7197;12881;16134;47024;46658;5420;53;83375;10549;4641;1054;46662;59981;46656;9109;4772;3586;2021;15150;2007;58;3740;1231;15072;100798;794;14002;2204;16410;23671;23670;8995;33284;24899;24900;1049;21519;88249;76541;2003;487;13427;56;109867;14575;15081;20244;795;70104;16367;16417;95421;16418;16419;95422;14210;29477;16420;16421;95423;5873;54;6489;1289;25157;25159;25158;1310;19165;108300;6801;3166;20707;26890;1636;26891;892;893;894;46565;9185;1444;1290;68508;69139;16422;79122;79123;79124;79125;79126;79127;79128;1324;79129;79130;79131;79133;79134;79135;79136;19062;10602;5040;15521;1236;5041;113237;1496;16423;8;62;61;3;2;243;804;1;17;6;0;2;4;1;1;383652;383763;383766;383775;409393;409420;409424;411897;411921;411925;202416;202503;202518;202525;228170;228180;228233;228244;228246;249047;267153;281193;294758;74212;1;340379;340464;340489;340494;340502;405707;405720;405967;406576;406584;406589;406601;406606;1;376965;376970;376971;376974;376976;381660;382041;382044;382054;382059;382062;382064;382065;382066;73566;158732;238103;68839;68840;100307;182282;25157;28674;236749;236750;119756;119762;119765;119768;119769;167603;167607;167608;167609;201609;201611;201615;201619;201620;227197;813919;719480;227204;227205;247717;247724;247726;247729;247730;247731;266267;266268;266275;266276;793830;266281;266282;266285;266286;280714;280715;270410;293727;293732;72454;72456;72464;72465;72470;72471;79871;86836;102517;102520;102521;102523;102526;102531;102532;107651;107654;107663;112164;115886;115887;142054;142055;142056;142057;142061;142062;154439;158372;158376;158377;183497;183498;183499;237749;237750;156850;1;20 V;28 V;48 V;60 V;110 V;115 V;120 V;125 V;127 V;230 V;240 V;250 V;277 V;5 V;12 V;14 V;20 V;24 V;25 V;28 V;30 V;36 V;48 V;60 V;125 V;250 V;1;314173;317869;317981;347856;347939;347956;362781;364661;366630;383349;397357;404584;407973;407974;421366;134592;170611;171558;175854;178568;178621;206050;206384;206415;208180;209213;210946;229918;230275;230412;767079;231118;231601;231711;232078;232110;232200;232281;833551;232562;232864;233262;233464;234248;234827;234920;250555;250851;706807;251778;251927;252380;252744;253337;253791;254192;254239;254329;254579;773103;268347;268714;269431;269583;269763;269967;270194;270249;270844;270886;271716;271871;282200;282442;282504;282516;282902;283225;283714;284537;295938;296906;297177;297218;297240;297654;298267;298283;64780;64822;65014;65124;65347;65408;65499;65514;65581;65727;65757;65773;444870;66042;66118;66144;66229;66435;66514;66649;75053;75193;75259;75386;75540;75605;75682;706804;75713;75889;767078;76129;76183;76275;76459;76606;76680;81144;81289;81357;81495;751791;81516;81599;81623;81664;766094;81813;81959;82314;82488;82907;82959;88281;88302;88377;88504;88518;88677;88869;88882;88973;89443;89593;92898;93130;93147;93188;93197;706805;93378;93546;93829;93852;93897;94003;9798
Ultra Librarian 3D Model Ultra Librarian A208SYZQ04 CAD Model

Description

NULL

You May Also Be Interested in

Honeywell
SWITCH TOGGLE SPST 20A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 10A 125V
Need more? Email Us
NKK Switches
BUSHING MOUNT MINIATURE TOGGLE
Need more? Email Us
C&K Components
SWITCH TOGGLE DPDT 6A 120V
Need more? Email Us
Carling Technologies
SWITCH TOGGLE SP3T 15A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Need more? Email Us
Honeywell
SWITCH TOGGLE DPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE 3PDT 30A 125V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess