EN
  • EN
  • DE

967634-1

Part No 967634-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN TAB HSNG SEC LOCK JPT 18POS / Connector Lock Plate For Junior Power Timer Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
Mfr TE Connectivity AMP Connectors
Series Junior Power Timer
Package Box
Product Status Active
Accessory Type Lock Plate
Number of Positions 18
For Use With/Related Products Junior Power Timer Series
Features -
Base Product Number 967634
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364051-967634-1
Ultra Librarian 3D Model Ultra Librarian 967634-1 CAD Model

Description

The 967634-1 is a rectangular connector manufactured by TE Connectivity. This connector is designed to provide reliable signal and power connections in various electronic applications. It is engineered for durability and consistent performance, ensuring secure connections even in demanding environments. The connector is a crucial component for creating efficient and organized wiring systems.

Applications:

  • Industrial Automation: Used in control systems, robotics, and automated machinery for signal and power transmission.
  • Aerospace: Employed in aircraft and spacecraft for connecting various electronic components.
  • Automotive: Utilized in automotive electronics, including engine control units (ECUs) and infotainment systems.
  • Telecommunications: Used in networking equipment, servers, and communication devices.
  • Medical Equipment: Found in medical devices requiring reliable and secure connections.

Features:

  • Durable Construction: Built to withstand harsh environments and mechanical stress.
  • High Pin Density: Offers a compact design with a large number of connections.
  • Secure Mating: Ensures a reliable and stable connection.
  • Polarization: Prevents incorrect insertion.
  • RoHS Compliant: Adheres to environmental regulations.
  • Easy Installation: Designed for quick and efficient assembly.

Benefits:

  • Reliable Connections: Provides stable and secure electrical connections.
  • Space-Saving Design: Allows for high-density connections in compact spaces.
  • Simplified Wiring: Streamlines the wiring process, reducing assembly time and costs.
  • Increased System Performance: Ensures consistent signal transmission, improving overall system performance.
  • Long-Term Durability: Offers a long service life, reducing maintenance requirements.

Additional Details:

The TE Connectivity 967634-1 connector is designed to meet stringent industry standards. Its robust construction ensures that it can withstand vibration, shock, and temperature variations. The connector features a secure locking mechanism that prevents accidental disconnections, making it ideal for critical applications. The materials used in its construction are carefully selected to provide excellent electrical conductivity and resistance to corrosion. Detailed technical specifications, including voltage and current ratings, are available in the product datasheet.

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1453 $50.1285
840+ $0.1192 $100.1280
1,300+ $0.1155 $150.1500
1,790+ $0.1118 $200.1220
2,315+ $0.1081 $250.2515
3,100+ $0.0969 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,550 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess