EN
  • EN
  • DE

91LC1-16-09-1-B-HE200

Part No 91LC1-16-09-1-B-HE200
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Spring Backshell for MIL-DTL-5015D CANNON CA-BAYONET Circular Connectors 16 Shell Size Straight Aluminum Alloy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987452-91LC1-16-09-1-B-HE200
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 91LC1-16-09-1-B-HE200 CAD Model

Description

The 91LC1-16-09-1-B-HE200 is a D-Sub connector manufactured by TE Connectivity. This connector is designed for various input/output (I/O) applications, commonly used for connecting peripherals, communication interfaces, and other devices to electronic systems.

Applications:

  • Serial communication interfaces (RS-232, RS-485)
  • Parallel port connections
  • Video signal connections (VGA)
  • Data acquisition systems
  • Industrial control equipment

Features:

  • Standard D-Sub connector interface
  • Multiple contact positions for versatile connectivity
  • Shielded design for electromagnetic interference (EMI) protection
  • Durable construction for reliable performance
  • Various mounting options available

Benefits:

  • Provides a standardized and reliable I/O interface
  • Accommodates a wide range of signal and power connections
  • Minimizes signal interference and ensures data integrity
  • Withstands harsh operating environments
  • Offers design flexibility with different mounting configurations

Additional Details:

The 91LC1-16-09-1-B-HE200 designation specifies various characteristics of the connector, including the number of contacts, plating material, and housing style. The '16' likely indicates 16 contacts. The 'B' likely refers to the body material or plating. The HE200 might indicate a specific housing style. Refer to the TE Connectivity datasheet for detailed mechanical drawings, electrical specifications, and mating connector information. This D-Sub connector is commonly used in computer peripherals, communication equipment, and industrial control systems where a robust and standardized I/O connection is required.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.4552 $66.4552
3+ $54.5275 $163.5825
4+ $52.8235 $211.2940
5+ $51.1195 $255.5975
6+ $49.4155 $296.4930
8+ $44.3035 $354.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess