EN
  • EN
  • DE

MMBZ5224BLT1

Part No MMBZ5224BLT1
Manufacturer Leshan Radio
Catalog Diodes - Zener - Single
Description SEMICONDUCTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Leshan Radio
Win Source Part Number 1225106-MMBZ5224BLT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5224BLT1 CAD Model

Description

The MMBZ5224BLT1 is a Zener diode manufactured by Leshan Radio. It's a small signal surface mount device designed for voltage regulation, voltage reference, and transient voltage suppression in various electronic circuits. This diode is part of the comprehensive range of Zener diodes offered to meet diverse application needs.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in power supplies and other electronic systems.
  • Voltage Reference: Providing a known and stable voltage for comparison in circuits like analog-to-digital converters (ADCs).
  • Transient Voltage Suppression: Protecting sensitive electronic components from voltage spikes caused by electrostatic discharge (ESD), inductive switching, and other transient events.
  • Clipping and Clamping Circuits: Limiting the voltage in a circuit to a specific level.
  • Overvoltage Protection: Safeguarding circuits from damage due to excessive voltage.

Features:

  • Surface Mount Package: SOT-23 package, enabling automated assembly and compact design.
  • Zener Voltage: Typically 2.7V, providing a stable voltage reference.
  • Low Leakage Current: Minimizes power loss and improves circuit efficiency.
  • Tight Tolerance: Ensures accurate voltage regulation.
  • High Surge Current Capability: Capable of withstanding transient voltage surges.
  • Pb-Free Package: Compliant with environmental regulations.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable voltage output, ensuring proper circuit operation.
  • Compact Design: The small SOT-23 package allows for high-density circuit layouts.
  • Enhanced Circuit Protection: Protects sensitive components from damage due to voltage transients.
  • Improved Circuit Reliability: Minimizes the risk of component failure due to voltage stress.
  • Reduced Power Consumption: Low leakage current contributes to energy efficiency.

Technical Specifications:

The MMBZ5224BLT1 has a Zener voltage of approximately 2.7V with a power dissipation rating suitable for small signal applications. Its low dynamic impedance ensures stable voltage regulation under varying load conditions. The SOT-23 package allows for efficient heat dissipation. It is designed to operate within a specified temperature range, ensuring consistent performance in different environmental conditions.

This diode is commonly used in portable devices, consumer electronics, and industrial applications where space is limited and reliable voltage regulation is crucial. The MMBZ5224BLT1 is a reliable and efficient solution for protecting circuits and maintaining stable voltage levels.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0443 $58.0330
3,175+ $0.0364 $115.5700
4,920+ $0.0353 $173.6760
6,780+ $0.0341 $231.1980
8,775+ $0.0330 $289.5750
11,720+ $0.0296 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess