EN
  • EN
  • DE

867298-1

Part No 867298-1
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description Standard Circular Connector 6 POSITION RECEPTACLE KIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Pin
Contact Plating Gold
Contact Style Pin
Depth 26.16 mm
ELV Compliant
Gender Female
Insulation Material Plastic
Lead Free Not Applicable
Length 28.57 mm
Mating Alignment With
Max Current Rating 10 A
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Panel
Number of Contacts 6
Number of Positions 6
Number of Signal Positions 6
Operating Supply Voltage 600 V
Orientation Straight
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Shape Circular
Voltage Rating 600 V
Voltage Rating (AC) 600 V
Win Source Part Number 1007318-867298-1
Categories Barrel - Power Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 867298-1 CAD Model

Description

This TE Connectivity pin connector is a female circular connector with a voltage rating of 600V and 6 contacts. TE Connectivity.

  • Voltage Rating: 600V
  • Contacts: 6
  • Contact Plating: Gold
  • Insulation Material: Plastic
  • Mounting: Panel
  • Maximum Current Rating: 10A
  • RoHS Compliant: Yes
  • Operating Temperature: -55°C to 125°C
  • Length: 28.57mm
  • Depth: 26.16mm
  • Category: Barrel-Power Connector
  • Supply and Demand: Shortage

You May Also Be Interested in

Same Sky
CONN PWR JACK 0.7X2.35MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Lowest to $2.9455
Wurth Electronics Inc
CONN PWR JACK 2.05X5.5MM SOLDER
Need more? Email Us
Schurter Inc.
CONN POWER JACK JSBJ4 SOLDER
Need more? Email Us
Kycon, Inc.
POWER JACK 2.50 MM DIA LOCKING T
Need more? Email Us
Schurter Inc.
CONN POWER JACK JSBJ4 SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 0.9X3.2MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess