EN
  • EN
  • DE

8134-HC-8P2

Part No 8134-HC-8P2
Manufacturer TE Connectivity
Catalog Terminals - PC Pin Receptacles, Socket Connectors
Description CONN PIN RCPT .025-.035 PRESSFIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tail Type No Tail
Termination Press-Fit
Length - Overall 0.136" (3.45mm)
Accepts Pin Diameter 0.025" ~ 0.035" (0.64mm ~ 0.89mm)
Accepts Square Pin Size 0.025" (0.64mm)
Pin Hole Diameter 0.042" (1.07mm)
Mounting Hole Diameter 0.058" (1.47mm)
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 24.8µin (0.63µm)
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1630039-8134-HC-8P2
Ultra Librarian 3D Model Ultra Librarian 8134-HC-8P2 CAD Model

Description

N

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN PIN RCPT .084-.102 SOLDER
Need more? Email Us
TE Connectivity
CONN PIN RCPT .014-.026 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 KNURL
Need more? Email Us
TE Connectivity
CONN PIN RCPT .022-.025 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 KNURL
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 SOLDER
Need more? Email Us
TE Connectivity
CONN PIN RCPT .034-.041 SOLDER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess