EN
  • EN
  • DE

8-1393163-3

Part No 8-1393163-3
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description Relay Socket, Din-rail, 11 Pin, Screw Terminals, For Mt Multimode Relay Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Current Rating 10 A
Depth 38 mm
ELV Compliant
Gender Female
Height 26 mm
Lead Free Yes
Length 75 mm
Maximum Operating Temperature 80 °C
Max Voltage Rating (AC) 240 V
Min Operating Temperature -20 °C
Number of Contacts 11
Number of Pins 11
Orientation Straight
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Voltage Rating (AC) 240 V
Voltage Rating (DC) 240 V
Width 38 mm
Win Source Part Number 966871-8-1393163-3
Categories Circular Connectors - Housings
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8-1393163-3 CAD Model

Description

The 966871-8-1393163-3 is a circular connector housing from TE Connectivity.

  • Contacts: 11
  • Current: 10A
  • Connector Gender: female
  • Length: 75mm
  • Width: 38mm
  • Height: 26mm
  • Orientation: straight
  • Pins: 11
  • Color: black
  • Max Operating Temperature: 80°C
  • RoHS: compliant
  • Lead-Free: yes
  • Voltage Rating (AC): 240V
  • Voltage Rating (DC): 240V
  • REACH SVHC: none
  • ELV: compliant

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess