EN
  • EN
  • DE

796636-3

Part No 796636-3
Manufacturer TE Connectivity
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 3POS VERT 5.08MM / 3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200" (5.08mm) Vertical Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr TE Connectivity AMP Connectors
Series Termi-Blok, Buchanan
Package Bulk
Product Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 3
Positions Per Level 3
Number of Levels 1
Pitch 0.200" (5.08mm)
Header Orientation Vertical
Plug Wire Entry -
Termination Style Solder
Mounting Type Through Hole
Current - IEC -
Current - UL 15 A
Voltage - UL 300 V
Wire Gauge or Range - AWG -
Wire Gauge or Range - mm² -
Color Green
Temperature Range - Operating -40°C ~ 110°C
Contact Mating Finish Tin
Features -
Material Flammability Rating UL94 V-0
Ingress Protection -
Screw Size -
Torque - Screw -
Wire Strip Length -
Contact Material Copper Alloy
Housing Material Polyamide (PA66), Nylon 6/6
Contact Tail Length 0.138" (3.50mm)
Insulation Height 0.472" (12.00mm)
Base Product Number 796636
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1364613-796636-3
Ultra Librarian 3D Model Ultra Librarian 796636-3 CAD Model

Description

The 1364613-796636-3 is a header with male pins and shrouded design on all four sides. It is part of the Termi-Blok, Buchanan series and is suitable for use in connectors, interconnects - terminal blocks - headers, plugs, and sockets. With an operating temperature range of -40°C to 110°C, this header is designed to withstand a wide range of environmental conditions. The header is made of polyamide (PA66) and nylon 6/6 housing material, which provides excellent insulation and flammability resistance with a UL94 V-0 rating. It has a pitch of 0.200" (5.08mm) and a contact material made of copper alloy with a tin finish for optimal conductivity. The TE Connectivity AMP Connectors 1364613-796636-3 header has 3 positions and is mounted through hole. It has a current rating of 15A and a voltage rating of 300V, making it suitable for various applications in the electronics industry.

  • Series: Termi-Blok, Buchanan
  • Operating Temperature: -40°C to 110°C
  • Housing Material: Polyamide (PA66), Nylon 6/6
  • Flammability Rating: UL94 V-0
  • Pitch: 0.200" (5.08mm)
  • Contact Material: Copper Alloy
  • Contact Finish: Tin
  • Number of Positions: 3
  • Mounting Type: Through Hole
  • Current Rating: 15A
  • Voltage Rating: 300V

You May Also Be Interested in

Phoenix Contact
TERM BLOCK PLUG 5POS STR 2.5MM
Lowest to $2.7650
Phoenix Contact
TERM BLOCK HDR 8POS VERT 3.5MM
Lowest to $2.5671
Phoenix Contact
TERM BLOCK HDR 4POS 90DEG 3.5MM
Lowest to $0.6162
Phoenix Contact
TERM BLOCK HDR 3POS 90DEG 3.5MM
Need more? Email Us
Weidmuller
TERM BLOCK HDR 4POS 90DEG 5.08MM
Lowest to $2.9105
Weidmuller
TERM BLOCK HDR 6POS VERT 5.08MM
Lowest to $13.0971
Phoenix Contact
TERM BLOCK HDR 2POS 90DEG 7.62MM
Lowest to $3.1433
Wurth Electronics Inc
TERM BLOCK HDR 2POS 90DEG 3.81MM
Lowest to $0.5821
Phoenix Contact
TERM BLOCK HDR 10POS VERT 3.81MM
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess