EN
  • EN
  • DE

794226-1

Part No 794226-1
Manufacturer TE Connectivity
Catalog Rectangular Connector Contacts
Description CONN PIN 22-26AWG CRIMP TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Finish Tin
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1633074-794226-1
Ultra Librarian 3D Model Ultra Librarian 794226-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SOCKET 16-18AWG CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 10-12AWG CRIMP
Lowest to $1.3491
Hirose Electric Co Ltd
CONN PIN 20-22AWG CRIMP TIN
Need more? Email Us
Anderson Power Products, Inc.
UPPER AUX. PIN CNT. 14/18 AWG
Need more? Email Us
Anderson Power Products, Inc.
CONT PIN 20-24AWG PRE-MATE 9.3MM
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 22-26AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
CONN SPLIT PIN 18-24AWG CRMP TIN
Lowest to $0.6771
Anderson Power Products, Inc.
LOWER AUX. PIN CNT. 14/18 AWG
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 22-26AWG CRIMP GOLD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess