Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series AMPSEAL
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.157" (4.00mm)
Number of Positions 8
Number of Rows 3
Row Spacing - Mating 0.157" (4.00mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Shape Circular
Contact Finish - Mating Tin
Contact Material Brass
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Board Guide, Sealed
Temperature Range - Operating -40°C ~ 105°C
Insulation Color Black
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 250VAC
Applications Automotive, Industrial
Base Product Number 776280
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-776280-1,-776280-1-LSI,-776280-1-SI,-776280-1-CSI
Standard Package 180
Win Source Part Number 1011975-776280-1
Ultra Librarian 3D Model Ultra Librarian 776280-1 CAD Model

Description

The 776280 is a male pin header that belongs to the rectangular connector category.

  • Positions: 8
  • Rows: 3
  • Pitch: 0.157" (4.00mm)
  • Contact Finish-Mating: Tin
  • Voltage Rating: 250VAC
  • Temperature Range: -40°C to 105°C
  • Shrouding: 4 Wall
  • Mounting: Panel Mount, Through Hole, Right-Angle
  • Applications: Automotive and Industrial

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 10POS 2.54MM / Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-105-10-L-D-395-RA
ITT Cannon, LLC
CONN STRAIN RELIEF HOOD 4POS PLU / Connector Hood and Strain Relief For Trident Rectangular Plugs
Need more? Email Us
ECAD model for TST04AH00
TE Connectivity
CONN HEADER R/A 10POS 2.54MM / Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm)
Lowest to $2.6591
ECAD model for 5499786-1
Samtec Inc.
CONN HEADER R/A 5POS 2.54MM / Connector Header Through Hole, Right Angle 5 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-105-12-T-S-708-RA
Molex, LLC
2.54mm (.100") Pitch C-Grid® Header, Low Profile, Dual Row, Vertical, Shrouded, 20 Circuits, 0.38μm (15μ") Gold (Au) Selective Plating, Tin (Sn) PC Tail Plating
Lowest to $2.8888
ECAD model for 70246-2001
Samtec Inc.
CONN HEADER SMD 40POS 1.27MM / Connector Header Surface Mount 40 position 0.050" (1.27mm)
Lowest to $7.1919
ECAD model for TFM-120-12-S-D-A
Samtec Inc.
CONN HEADER VERT 30POS 1.27MM / Connector Header Through Hole 30 position 0.050" (1.27mm)
Need more? Email Us
ECAD model for TFM-115-01-L-D
Molex, LLC
CONN HEADER SMD 7POS 1.5MM / Connector Header Surface Mount 7 position 0.059" (1.50mm)
Need more? Email Us
ECAD model for 0874370763
Molex, LLC
3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount Compatible, Single Row, Vertical, with PCB Polarizing Peg, 2 Circuits
Lowest to $0.5865
ECAD model for 43650-0216

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8174 $58.9044
13+ $8.0553 $104.7189
20+ $7.8036 $156.0720
27+ $7.5519 $203.9013
35+ $7.3002 $255.5070
46+ $6.5450 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,480 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention