EN
  • EN
  • DE

770039-1

Part No 770039-1
Manufacturer TE Connectivity
Catalog Rectangular Connector Housings
Description CONN PLUG HSG 9POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug, Front Section
Contact Type Male or Female
Number of Positions 9
Number of Rows 3
Row Spacing 0.250" (6.35mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632925-770039-1
Ultra Librarian 3D Model Ultra Librarian 770039-1 CAD Model

Description

N

You May Also Be Interested in

Harwin Inc.
CONN RCPT HSG 24POS 2.54MM
Need more? Email Us
Molex, LLC
CONN PLUG HSG 4POS 7.62MM
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PLUG HSG 3POS 5.08MM
Need more? Email Us
TE Connectivity
PLG, 40P, BLK, N, SEAL BOND
Need more? Email Us
TE Connectivity
CONN PLUG HSG 6POS .093
Need more? Email Us
EDAC Inc.
CONN PLUG HSG 1POS
Need more? Email Us
Molex, LLC
CONN RCPT HSG 2POS 2.54MM
Lowest to $0.4494
Hirose Electric Co Ltd
CONN RCPT HSG 3POS 7.92MM
Need more? Email Us
TE Connectivity
CONN PLUG HSG 15POS
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess