EN
  • EN
  • DE

747461-2

Part No 747461-2
Manufacturer TE Connectivity
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 25POS R/A SOLDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 25
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Backset Spacing 0.590" (14.99mm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1624285-747461-2
Ultra Librarian 3D Model Ultra Librarian 747461-2 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN D-SUB RCPT 13POS SOLDER CUP
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB RCPT 37POS SOLDER CUP
Need more? Email Us
HARTING
CONN D-SUB PLUG 25POS SOLDER CUP
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD RCPT 26P R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB RCPT 37POS R/A SOLDER
Need more? Email Us
Phoenix Contact
CONN D-SUB RCPT 9POS TERM BLK
Need more? Email Us
Kycon, Inc.
CONN D-SUB RCPT 37POS R/A SOLDER
Need more? Email Us
Amphenol
CONN D-SUB PLUG 15POS R/A SOLDER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess