EN
  • EN
  • DE

7-534206-0

Part No 7-534206-0
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT 40POS 0.1 GOLD PCB / 40 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 40
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Insulation Color Black
Insulation Height 0.320" (8.13mm)
Contact Length - Post 0.115" (2.92mm)
Temperature Range - Operating -65°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 2A
Insulation Material Polyester, Glass Filled
Contact Shape Square
Contact Material Phosphor Bronze
Contact Finish Thickness - Post 150.0µin (3.81µm)
Base Product Number 534206
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 75342060,2266-7-534206-0,Q9018332,A32949
Standard Package 11
Win Source Part Number 1332775-7-534206-0
Ultra Librarian 3D Model Ultra Librarian 7-534206-0 CAD Model

Description

The TE Connectivity AMP Connectors 1332775-7-534206-0 is a rectangular connector designed for use in headers, receptacles, and female sockets.

  • Applications: Headers, Receptacles, Female Sockets
  • Packaging: Tube
  • Positions: 40
  • Connector Type: Receptacle
  • Contact Type: Female Socket
  • Positions Loaded: All
  • Rows: 2
  • Termination: Solder
  • Fastening Type: Push-Pull
  • Contact Material: Phosphor Bronze
  • Contact Finish: Gold
  • Contact Finish Thickness (Mating): 30.0μin (0.76μm)
  • Contact Finish Thickness (Post): 150.0μin (3.81μm)
  • Insulation Material: Polyester, Glass-Filled
  • Insulation Color: Black
  • Row Spacing (Mating): 0.100" (2.54mm)
  • Contact Length (Post): 0.115" (2.92mm)
  • Insulation Height: 0.320" (8.13mm)
  • Contact Shape: Square
  • Operating Temperature: -65°C ~ 125°C
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.4040
  • Base Product Number: 534206
  • Win Source Part Number: 1332775-7-534206-0

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0236 $56.1652
16+ $6.5835 $105.3360
24+ $6.3778 $153.0672
33+ $6.1720 $203.6760
42+ $5.9663 $250.5846
57+ $5.3491 $304.8987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess