EN
  • EN
  • DE

7-2178711-6

Part No 7-2178711-6
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN 6P FOB P&P VERT RCPT SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Micro-MaTch
Packaging Reel package
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 6
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting SMD
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 118.1μin (3.00μm)
Insulation Color Black
Insulation Height 0.209" (5.30mm)
Operating Temperature Range -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Pick and Place
Applications General Purpose, Telecommunications
Insulation Material Polyamide (PA46), Nylon 4/6, Glass Filled
Contact Material Brass
Contact Finish Thickness - Post 118.1μin (3.00μm)
Win Source Part Number 761806-7-2178711-6
Popularity Medium
Supply and Demand Status Balance
Family Name 2178711
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Germany, Switzerland
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 7-2178711-6 CAD Model

Description

The TE Connectivity AMP Connectors 2178711-6-761806 is a Micro-MaTch series connector.

  • Positions: 6
  • Pitch: 0.100" (2.54mm)
  • Insulation Material: Black Polyamide (PA46), Nylon 4/6, Glass Filled
  • RoHS Compliant: Yes
  • Supply and Demand Status: Balanced
  • Application: Telecommunications, Computers, Consumer Electronics

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess