EN
  • EN
  • DE

7-215464-6

Part No 7-215464-6
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series Micro-MaTch
Package Tape & Reel (TR)
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 6
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Press-Fit, Solder
Fastening Type Latch Lock
Contact Length - Mating -
Contact Length - Post 0.122" (3.10mm)
Overall Contact Length -
Insulation Height 0.142" (3.60mm)
Contact Shape Rectangular
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 118.1µin (3.00µm)
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features -
Temperature Range - Operating -40°C ~ 105°C
Ingress Protection -
Material Flammability Rating UL94 V-0
Insulation Color Red
Current Rating (Amps) 1.5A
Voltage Rating 230V
Mated Stacking Heights -
Contact Finish Thickness - Post -
Applications General Purpose
Base Product Number 215464
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1357142-7-215464-6
Ultra Librarian 3D Model Ultra Librarian 7-215464-6 CAD Model

Description

The 7-215464-6 is a male pin header connector from the Micro-MaTch series manufactured by TE Connectivity AMP Connectors.

  • Series: Micro-MaTch
  • Mounting Type: Through Hole
  • Pitch: 0.100" (2.54mm)
  • Number of Positions: 6
  • Number of Rows: 2
  • Shrouding: Shrouded - 4 Wall
  • Contact Material: Brass
  • Contact Finish: Tin
  • Contact Finish Thickness: 118.1µin (3.00µm)
  • Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Insulation Color: Red
  • Voltage Rating: 230V
  • Current Rating: 1.5A
  • RoHS: Compliant
  • REACH: Unaffected
  • Application: General Purpose

You May Also Be Interested in

JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess