EN
  • EN
  • DE

7-175635-2

Part No 7-175635-2
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER SMD 12POS 1.25MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity
Series Fine Pitch
Package Tube
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.049" (1.25mm)
Number of Positions 12
Number of Rows 2
Row Spacing - Mating 0.049" (1.25mm)
Number of Positions Loaded All
Style Board to Board
Shrouding Shrouded - 4 Wall
Mounting Type Surface Mount
Termination Solder
Fastening Type Push-Pull
Insulation Height 0.156" (3.96mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyphenylene Sulfide (PPS)
Temperature Range - Operating -30°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 0.5A
Voltage Rating 50V
Base Product Number 175635
Standard Package 22,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 857075-7-175635-2
Ultra Librarian 3D Model Ultra Librarian 7-175635-2 CAD Model

Description

The Keystone Electronics 857076-7176 is a handle designed for use in boxes, enclosures, and racks from Keystone Electronics.

  • Material: Aluminum
  • Height: 1.500" (38.10mm)
  • Mounting: Screw Holes
  • Thread/Screw/Hole Size: #10-32
  • Length (Center to Center): 4.000" (101.60mm)
  • Product Status: Active

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess