EN
  • EN
  • DE

7-146494-9

Part No 7-146494-9
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors - Board Spacers, Stackers
Description .100 inch Stacking Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Number of Positions 58
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Length - Overall Pin 0.930" (23.622mm)
Length - Post (Mating) 0.330" (8.382mm)
Length - Stack Height 0.500" (12.700mm)
Length - Tail 0.100" (2.540mm)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian 7-146494-9 CAD Model

Description

NULL

You May Also Be Interested in

Samtec Inc.
.025" BOARD SPACERS
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 6 POS 2.54mm Solder ST Top Entry Thru-Hole
Lowest to $0.6437
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 14 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us
Amphenol FCI
CONN STACKER 34POS 2MM SMD
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 45 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us
Amphenol FCI
CONN STACKER 30POS 0.100" T/H
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 96 POS 2.54mm Solder ST Top Entry Thru-Hole
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 20 POS 2.54mm Solder ST Top Entry Thru-Hole
Lowest to $2.4647
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 26 POS 2.54mm Solder ST Top Entry Thru-Hole
Lowest to $3.2188

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess