EN
  • EN
  • DE

7-1452668-1

Part No 7-1452668-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 20AWG CRIMP TIN / Socket Contact Tin 20 AWG Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20 AWG
Contact Finish Tin
Contact Finish Thickness 39.4µin (1.00µm)
Base Product Number 1452668
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 17-7-1452668-1CT,-7-1452668-1-LSI,7-1452668-1-ND,-7-1452668-1-CSI,-7-1452668-1-SI,17-7-1452668-1TR
Standard Package 6,000
Win Source Part Number 1333838-7-1452668-1
Ultra Librarian 3D Model Ultra Librarian 7-1452668-1 CAD Model

Description

TE Connectivity AMP Connectors' 1333838-7-1452668-1 series is a rectangular connector contact that comes in reel-TR packaging.

  • Contact Type: Stamped
  • Contact Finish: Tin
  • Contact Finish Thickness: 39.4μin (1.00μm)
  • Wire Gauge: 20 AWG
  • Contact Termination: Crimp
  • Contact Type: Socket Pin
  • Standard Package: 6,000
  • MSL Level: 1 (unlimited)
  • REACH Status: Vendor Undefined
  • HTSUS: 8536.90.4000
  • Other Part Numbers: 17-7-1452668-1CT, -7-1452668-1-LSI, 7-1452668-1-ND, -7-1452668-1-CSI, -7-1452668-1-SI, 17-7-1452668-1TR
  • Base Product Number: 1452668
  • RoHS Compliant: Yes

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0659 $50.0840
1,850+ $0.0541 $100.0850
2,865+ $0.0524 $150.1260
3,945+ $0.0507 $200.0115
5,105+ $0.0490 $250.1450
6,820+ $0.0440 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,904 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess