EN
  • EN
  • DE

7-1419135-2

Part No 7-1419135-2
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 24VDC 777Ohm 6A 4PDT( (22.5mm 28mm 30mm)) THT Industrial Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 30.8 mA
Coil Power 800 mW
Coil Resistance 777 Ω
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 6 A
Contact Material Gold
Contact Plating Gold
Contact Voltage Rating (AC) 240 V
Height 29.972 mm
Length 28 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature -40 °C
Mount Through Hole
Operate Time 15 ms
Packaging Bulk
Relay Type General Purpose
Release Time 10 ms
RoHS Compliant
Termination PCB
Throw Configuration 4PDT
Weight 30 g
Width 22.5 mm
Win Source Part Number 1086246-7-1419135-2
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7-1419135-2 CAD Model

Description

This TE Connectivity product has a Win Source Part Number of 1086246-7-1419135-2.

  • Type: General-Purpose Relay
  • Coil Type: Non-Latching
  • Throw Configuration: 4PDT
  • Coil Resistance: 777 Ω
  • Coil Current: 30.8 mA
  • Contact Current Rating: 6 A
  • Operate Time: 15 ms
  • Release Time: 10 ms
  • Coil Power: 800 mW
  • Packaging: Bulk
  • Height: 29.972 mm
  • Weight: 30 g
  • Width: 22.5 mm
  • Category: Signal Relays
  • Current Handling: Up to 2 Amps
  • Maximum Operating Temperature: 70 °C
  • Minimum Operating Temperature: -40 °C
  • RoHS Compliant: Yes
  • Coil Voltage: 24 V
  • Contact Voltage Rating: 240 V

You May Also Be Interested in

Omron
G6K-2G-Y-DC12 Omron Electronics Low Signal Relays - PCB InsideL NoLatch 3.2 DPDT 12VDC 100mW datasheet, inventory, & pricing.
Lowest to $1.6008
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $0.8732
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1351
TE Connectivity
Two groups of conversions: 2C(Double-pole double-throw conversion) 12V DIP-8P,10x6mm Signal Relays RoHS
Lowest to $3.2015

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess