EN
  • EN
  • DE

7-1103635-1

Part No 7-1103635-1
Manufacturer TE Connectivity
Catalog Heavy Duty Connector Inserts, Modules
Description INSERT FEMALE 6POS+1GND CLAMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Type Insert
Gender Female
Number of Positions 6+Ground
Size 3
Termination Style Tension Clamp
Voltage Rating 400V
Current Rating (Amps) 16A
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634321-7-1103635-1
Ultra Librarian 3D Model Ultra Librarian 7-1103635-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
HVS-S20DF.25.BU.C
Need more? Email Us
TE Connectivity
INSERT FEMALE 35POS+1GND CRIMP
Need more? Email Us
HARTING
INSERT MALE 6POS+1GND PUSH IN
Need more? Email Us
HARTING
INSERT FEMALE 24POS PUSH IN
Need more? Email Us
HARTING
INSERT MALE 24POS PUSH IN
Need more? Email Us
TE Connectivity
INSERT MALE 7POS+1GND CRIMP
Need more? Email Us
HARTING
INSERT FMALE 16P+1GND TERM BLOCK
Need more? Email Us
HARTING
INSERT MALE 24P+1GND TERM BLOCK
Need more? Email Us
TE Connectivity
INSERT FEMALE 5POS+1GND CRIMP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess