EN
  • EN
  • DE

6EBH1

Part No 6EBH1
Manufacturer TE Connectivity
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Description PWR ENT RCPT IEC320-C14 PANEL QC  /  Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Mfr TE Connectivity Corcom Filters
Series EBH, Corcom
Package Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades
Current - IEC 6A
Voltage - IEC 120/250VAC
Current - UL 6A
Voltage - UL 250VAC
Filter Type Filtered (EMI, RFI) - Commercial
Accomodates a Fuse No
Number of Positions 3
Mounting Type Panel Mount, Flange
Termination Quick Connect - 0.250" (6.3mm)
Features Front or Rear Side Mount
Panel Cutout Dimensions Variable Size
Approval Agency CSA, UL, VDE
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.30.8000
Other Names -6EBH1-SI,1609003-3,6609003-3,CCM2027,6EBH1-NDR,6EBH1-ND
Standard Package 40
Win Source Part Number 1045764-6EBH1
Ultra Librarian 3D Model Ultra Librarian 6EBH1 CAD Model

Description

The 6EBH1 is a power entry connector component manufactured by TE Connectivity Corcom Filters.

  • Category: connectors
  • Type: filtered (EMI, RFI) commercial component
  • Current Rating: 6A
  • Voltage Rating IEC: 120/250VAC
  • Voltage Rating UL: 250VAC
  • Connector Type: male blade receptacle
  • Termination: quick connect of 0.250" (6.3mm)
  • Mount Feature: front or rear-side mount
  • Mounting: panel mountable with flange
  • Panel Cutout: variable dimension
  • Panel Thickness: no specific panel thickness
  • Alternative Cross-Reference Part Numbers: 1-480706-0, 1-480700-0, 66099-4, 39-01-2081, 43020-0400, 43640-03016609003-3
  • Approvals: CSA, UL, and VDE

You May Also Be Interested in

TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
TE Connectivity
Heavy Duty Power Connectors SCKT
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug Power Connectors RoHS
Lowest to $0.4221
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.4924
TE Connectivity
ENHANCED PERFORMANCE SNAP-IN COM
Need more? Email Us
TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug Power Connectors
Lowest to $0.3202
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.2905

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess