EN
  • EN
  • DE

6650384-1

Part No 6650384-1
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 6POS 0.508 / 6 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.508" (12.90mm) Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 3
Number of Positions 6 (Power)
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.508" (12.90mm)
Read Out Dual
Mounting Through Hole
Termination Press-Fit
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Material - Insulation Thermoplastic, Glass Filled
Base Product Number 6650384
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 6650384-1-SI-ND,286-0052-12101A,-6650384-1-SI,6650384-1-SI
Standard Package 576
Win Source Part Number 1334048-6650384-1
Ultra Librarian 3D Model Ultra Librarian 6650384-1 CAD Model

Description

The TE Connectivity AMP Connectors Card Edge Connector with the part number 1334048-6650384-1 is a high-quality connector that is designed for use in electronic circuits.

  • Power Positions: 6
  • Pitch: 0.508 inches
  • Gender: Female
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin
  • Contact Material: Phosphor Bronze
  • Insulation Material: Thermoplastic and Glass Filled

You May Also Be Interested in

Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
TE Connectivity
50 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Brown
Need more? Email Us
Amphenol
EHPCE STMT REC 4MP8S
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 56P 0.024
Lowest to $8.2606
Hirose Electric Co Ltd
CONN PCI EXP FMALE 40POS 0.031
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 50POS 0.100
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess