EN
  • EN
  • DE

6643449-1

Part No 6643449-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN PLUG POWER 1POS PCB / 1 Connector Plug, Male Pins Through Hole Black Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series ICCON, Elcon
Package Bulk
Connector Type Plug, Male Pins
Connector Style Power
Number of Positions 1
Number of Positions Loaded All
Mounting Type Through Hole
Termination Press-Fit
Contact Layout, Typical 1 Power
Contact Finish Silver
Contact Finish Thickness 200.0µin (5.08µm)
Color Black
Current Rating (Amps) 35A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -40°C ~ 105°C
Voltage Rating 250V
Base Product Number 6643449
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 560
Win Source Part Number 1039713-6643449-1
Ultra Librarian 3D Model Ultra Librarian 6643449-1 CAD Model

Description

It has a supply and demand status that is balanced.

  • Positions: 1 position
  • Mounting Style: through hole
  • Contact Type: plug with male pins
  • Contact Finish: silver
  • Contact Finish Thickness: 200.0µin (5.08µm)
  • Voltage Rating: 250V
  • Current Rating: 35A
  • ECCN: EAR99

You May Also Be Interested in

Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Need more? Email Us
Amphenol
CONN HEADER BLADE PWR 8POS PCB / 8 Connector Header, Male Blades Through Hole Natural, White Blade Power
Need more? Email Us
Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $4.1223
TE Connectivity
SECONDARY LOCK PWR RECEP MBXL / Connector Lock For
Lowest to $0.3005
TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
TE Connectivity
CONN HDR HIGH SPEED 120POS PCB / 120 Connector Header, Male Pins and Blades Through Hole High Speed
Need more? Email Us
TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121
Amphenol
CONN DIN RCPT 96POS PCB RA GOLD / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Lowest to $2.0385
ITT Cannon, LLC
LEVER QLC / Connector Handle For QLC Series
Lowest to $4.9459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess