Products specifications Report Issue?

Category Connectors, Interconnects>Contacts>Multi Purpose
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20-24 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 66331
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 663318,A1661CT,A25029,-66331-8-SI,A25029-ND,A1661TR,-1099392-SI,66331-8-ND,-1099392-SI-ND
Standard Package 4,000
Win Source Part Number 1334215-66331-8
Ultra Librarian 3D Model Ultra Librarian 66331-8 CAD Model

Description

This TE Connectivity AMP Connectors product is a multi-purpose contact with a socket pin or socket type.

  • Pin or Socket: socket
  • Contact Type: Pin
  • Contact Termination: crimp
  • Contact Material: brass
  • Contact Finish: gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Wire Gauge: 20-24 AWG
  • Type: stamped
  • Packaging: reel-TR
  • Standard Package: 4,000
  • RoHS: compliant
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: unaffected
  • HTSUS: 8536.90.4000

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN PIN 16-20AWG NCKL CRMP 10PC
Need more? Email Us
ECAD model for AT60-202-16NKIT
TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP / Socket Contact Gold Crimp 20-24 AWG Stamped
Need more? Email Us
ECAD model for 163087-2
TE Connectivity
CONN SOCKET 22-28AWG GOLD CRIMP / Socket Contact Gold Crimp 22-28 AWG Stamped
Need more? Email Us
ECAD model for 1658686-4
TE Connectivity
CONN PIN 16-18AWG GOLD CRIMP / Pin Contact Gold Crimp 16-18 AWG Stamped
Need more? Email Us
ECAD model for 66098-8
Amphenol
CONTACTS
Lowest to $0.9616
ECAD model for MC422N
TE Connectivity
CONN SOCKET 14-18AWG GOLD CRIMP / Socket Contact Gold Crimp 14-18 AWG Stamped
Lowest to $1.3217
ECAD model for 66601-2
TE Connectivity
CONN SOCKET 24-26AWG GOLD CRIMP / Socket Contact Gold Crimp 24-26 AWG Stamped
Lowest to $2.5624
ECAD model for 66108-7
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP / Socket Contact Tin Crimp 18-22 AWG
Lowest to $0.1206
ECAD model for 1742350-1
TE Connectivity
CONN PIN 24-26AWG TIN-LEAD CRIMP
Need more? Email Us
ECAD model for 66107-9

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0726 $51.8150
59+ $1.7006 $100.3354
92+ $1.6475 $151.5700
126+ $1.5943 $200.8818
163+ $1.5412 $251.2156
218+ $1.3817 $301.2106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention