EN
  • EN
  • DE

6609145-6

Part No 6609145-6
Manufacturer TE Connectivity
Catalog Power Entry Connectors - Accessories
Description INSULAT BOOT PWR ENT VM/EFM M4S / Connector Boot, Insulating For Power Entry Modules VM and EFM, M4S Version
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Power Entry Connectors - Accessories
Mfr TE Connectivity Corcom Filters
Series M
Package Bulk
Product Status Obsolete
Accessory Type Boot, Insulating
For Use With/Related Products Power Entry Modules VM and EFM, M4S Version
Base Product Number 6609145
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names CCM1663,MA601,4-1609219-1,1609145-6
Standard Package 1
Win Source Part Number 961604-6609145-6
Ultra Librarian 3D Model Ultra Librarian 6609145-6 CAD Model

Description

The 961604-6609145-6 is an insulating boot accessory type for power entry connectors.

  • Compatible with: power entry modules VM and EFM, M4S version
  • Packaging: bulk
  • Alternative Part Number: 6609145-6MA601
  • ECCN: EAR99
  • HTSUS: 8538.90.8180
  • Manufacturer: TE Connectivity Corcom Filters
  • Other Names: CCM1663, MA601, 4-1609219-1, and 1609145-6
  • Suitable for: obsolete products

You May Also Be Interested in

Molex, LLC
REPLACEMENT CLOSURE CONNECTOR C-
Need more? Email Us
Schurter Inc.
HN 14.46A CABLE GUARD
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL
Need more? Email Us
Molex, LLC
CONN PLUG DB 2POS YEL 2' CHAIN
Need more? Email Us
Molex, LLC
DB 2P FE INSERT RED W/MTG SHEL
Need more? Email Us
Schurter Inc.
FUSE DRWR F'GRIP 6.3X32 2PL
Need more? Email Us
Molex, LLC
DB 2P ANGLE RECEPTACLE RED
Need more? Email Us
Schurter Inc.
INSERT VOLT SELECTOR PEM MARKED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess