EN
  • EN
  • DE

6600333-6

Part No 6600333-6
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER MULTI-BEAM 32POS PCB / 32 Connector Header, Male Pins and Blades Through Hole Black Multi-Beam
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series MULTI-BEAM XL
Package Tray
Connector Type Header, Male Pins and Blades
Connector Style Multi-Beam
Number of Positions 32
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 4
Mounting Type Through Hole
Termination Press-Fit
Contact Layout, Typical 24 Signal, 8 Power
Features Board Lock, Mating Guide
Color Black
Current Rating (Amps) 42A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -20°C ~ 105°C
Base Product Number 6600333
Standard Package 36
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1351591-6600333-6
Ultra Librarian 3D Model Ultra Librarian 6600333-6 CAD Model

Description

The TE Connectivity 6600333-6 is a 32-position, 4-row MULTI-BEAM XL vertical header power connector with a 0.100" (2.54mm) pitch. It is designed for board-to-board power applications in a variety of industries, including industrial, automotive, and consumer electronics.

The 6600333-6 features a fully shrouded header with male pins and blades. The connector is through-hole mounted and terminated by press-fit. The contact layout is typically 24 signal and 8 power contacts.

The 6600333-6 has a current rating of 42A per contact and a voltage rating of 600V AC/DC. It has an operating temperature range of -20°C to 105°C.

The connector is made of high-quality materials, including a black thermoplastic housing and gold-plated contacts. It is RoHS compliant and UL94 V-0 flame retardant.

The 6600333-6 is a reliable and versatile power connector that is ideal for a wide range of applications. It offers high current and voltage ratings, a wide operating temperature range, and a durable design.

Here are some of the key features and benefits of the TE Connectivity 6600333-6:

  • High current rating of 42A per contact
  • High voltage rating of 600V AC/DC
  • Wide operating temperature range of -20°C to 105°C
  • Durable design with a fully shrouded header and male pins and blades
  • Through-hole mounting and press-fit termination
  • RoHS compliant and UL94 V-0 flame retardant

The 6600333-6 is a popular choice for a variety of power applications, including:

  • Industrial automation
  • Automotive electronics
  • Consumer electronics
  • Telecommunications
  • Medical devices
  • Aerospace and defense

If you are looking for a reliable and versatile power connector with high current and voltage ratings, the TE Connectivity 6600333-6 is a great option to consider.

You May Also Be Interested in

TE Connectivity
CONN HDR HIGH SPEED 120POS PCB / 120 Connector Header, Male Pins and Blades Through Hole High Speed
Need more? Email Us
Amphenol
CONN HEADER BLADE PWR 8POS PCB / 8 Connector Header, Male Blades Through Hole Natural, White Blade Power
Need more? Email Us
Amphenol
CONN DIN HDR 96POS PCB RA GOLD / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $2.7003
Amphenol
PWRBLADE ULTRA RAP STB / 43 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Lowest to $48.9628
TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121
Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $5.2826
Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
Amphenol
CONN DIN RCPT 96POS PCB RA GOLD / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Lowest to $2.0385

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess