EN
  • EN
  • DE

6450140-6

Part No 6450140-6
Manufacturer TE Connectivity
Catalog Specialized
Description CONN RCPT MULTI-BEAM 26POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Female Sockets and Blade Sockets
Connector Style Multi-Beam
Number of Positions 26
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 4
Mounting Type Through Hole
Termination Solder
Contact Layout, Typical 24 Signal, 2 Power
Features Board Lock, Guide Pin
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1634852-6450140-6
Ultra Librarian 3D Model Ultra Librarian 6450140-6 CAD Model

Description

N

You May Also Be Interested in

JAE Electronics
CONN RCPT RACK & PANEL 2P PNL MT
Need more? Email Us
Amphenol Aerospace Operations
BRUSH MS
Need more? Email Us
Amphenol Aerospace Operations
BRUSH CONN
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 24P EDGE MT
Need more? Email Us
Vishay
CONN PLUG RACK & PNL 11P PNL MT
Need more? Email Us
Positronic
BACKPLANE
Lowest to $24.7389
EDAC Inc.
CONN PLUG RACK & PNL 56P PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HD 160POS PCB
Need more? Email Us
TE Connectivity
CONN HEADER FUTUREBUS 96POS PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess