Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series MR (Miniature Rectangular)
Package Bulk
Product Status Active
Type -
Pin or Socket Split Pin
Contact Termination Crimp
Wire Gauge 18-26 AWG
Contact Finish Tin
Contact Finish Thickness -
Base Product Number 640545
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1356509-640545-1
Ultra Librarian 3D Model Ultra Librarian 640545-1 CAD Model

Description

The Win Source Part Number 1356509-640545-1 is a rectangular connector contact designed for reliable electrical connections, manufactured by TE Connectivity AMP Connectors.

  • Series: MR (Miniature Rectangular)
  • Contact Type: Split Pin
  • Termination: Crimp
  • Wire Gauge: 18 to 26 AWG
  • Contact Finish: Tin
  • Product Status: Active
  • HTSUS Code: 8536.90.4000
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
CONN HEADER SMD 7POS 1.5MM / Connector Header Surface Mount 7 position 0.059" (1.50mm)
Need more? Email Us
ECAD model for 0874370763
Molex, LLC
3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount Compatible, Single Row, Vertical, with PCB Polarizing Peg, 2 Circuits
Lowest to $0.5865
ECAD model for 43650-0216
Amphenol
CONN HEADER SMD 14POS 2MM
Lowest to $1.4466
ECAD model for 98424-F52-14ALF
Samtec Inc.
CONN HEADER SMD 40POS 1.27MM / Connector Header Surface Mount 40 position 0.050" (1.27mm)
Lowest to $10.4767
ECAD model for TFM-120-02-L-D
Molex, LLC
CONN SPLIT PIN 24-30AWG CRMP TIN / Split Pin Contact Tin 24-30 AWG Crimp
Need more? Email Us
ECAD model for 0350211301
JAE Electronics
CONN RCPT 2POS SMD GOLD / 6 (2 + 4 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $0.1972
ECAD model for WP10-S002VA10-R15000
TE Connectivity
I/O CONN / 20 Position Rectangular Plug Connector Crimp Gold
Need more? Email Us
ECAD model for MTCPQKT1P2SFDD
Samtec Inc.
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Lowest to $23.9285
ECAD model for TSM-105-02-SM-DV-P-TR
ITT Cannon, LLC
CONN STRAIN RELIEF HOOD 4POS PLU / Connector Hood and Strain Relief For Trident Rectangular Plugs
Need more? Email Us
ECAD model for TST04AH00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention