Products specifications Report Issue?

Color Black, White
ELV Compliant
Lead Free Not Applicable
Material PVC
Max Operating Temperature 70 °C
Min Operating Temperature -45 °C
Mount Cable
Radiation Hardening No
RoHS Compliant
Wire/Cable Diameter 2.8956 mm
Win Source Part Number 1222078-6163924
Categories Markers
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6163924 CAD Model

Description

The 1222078-6163924 is a marker suitable for use in various applications from TE Connectivity.

  • Color: Black and White
  • Material: PVC
  • Mounting Type: Cable
  • Wire/Cable Diameter: 2.8956 mm
  • RoHS: Compliant
  • Lead Free: Yes
  • Minimum Operating Temperature: -45 °C
  • Maximum Operating Temperature: 70 °C
  • Popularity: Medium
  • Supply and Demand: Limited
  • Category: Markers
  • Alternative Part: EC0708-000

You May Also Be Interested in

Brady Corporation
WIRE MARKER, 0.75 IN H
Need more? Email Us
ECAD model for WM-168-SC-PK
Panduit Corp
WIRE MARKER CLIP-ON WHITE 300PC / Wire Marker, Clip-On White Acetal
Need more? Email Us
ECAD model for PCA18-A
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD02W-T
Panduit Corp
WIRE MARKR CARD 22.4MM X 38.1MM / Wire Marker, Cards 0.88" W x 1.50" L (22.4mm x 38.1mm) Yellow Vinyl Cloth
Need more? Email Us
ECAD model for PCL100-9
Panduit Corp
WIRE MARKER TAPE WHITE 8'ROLL / Wire Marker, Tape White Polyester
Need more? Email Us
ECAD model for PMDR-2
TE Connectivity
HEATSHRINK LBL .187" PRESCORE YL / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
ECAD model for RPS-1K-18-12/2.0-S1-4
TE Connectivity
Cable Accessories Marker White Reel
Need more? Email Us
ECAD model for 6183940
Panduit Corp
WIRE MARKR CBL TIE 19.1MMX38.1MM / Wire Marker, Cable Tie 0.75" W x 1.50" L (19.1mm x 38.1mm) White Polyamide (PA66), Nylon 6/6
Need more? Email Us
ECAD model for MP150-M
Brady Corporation
WIRE MARKER, 1.5 IN H
Need more? Email Us
ECAD model for TWM-COL-TN-PK

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention