EN
  • EN
  • DE

61588-1

Part No 61588-1
Manufacturer TE Connectivity
Catalog Terminals
Description CONN RING CIRC 16-22AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Ring Connectors
Mfr TE Connectivity AMP Connectors
Series -
Package Tape & Reel (TR)
Product Status Active
Terminal Type Circular
Stud/Tab Size 6 Stud
Thickness 0.025" (0.64mm)
Width - Outer Edges 0.370" (9.40mm)
Length - Overall 0.772" (19.61mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 16-22 AWG
Insulation Non-Insulated
Features Inner Teeth, Serrated Termination
Color -
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.100" ~ 0.140" (2.54mm ~ 3.56mm)
Material - Insulation -
Base Product Number 61588
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364820-61588-1
Ultra Librarian 3D Model Ultra Librarian 61588-1 CAD Model

Description

The 1364820-61588-1 ring connector is a reliable and durable component designed for use in various electronic applications and is manufactured by TE Connectivity AMP Connectors.

  • Series: Inner Teeth, Serrated Termination
  • Packaging: Tape and Reel
  • Wire Gauge Range: 16-22 AWG
  • Contact Finish: Tin
  • Insulation: Non-Insulated
  • Overall Length: 0.772 inches (19.61mm)
  • Terminal Type: Circular
  • Base Product Number: 61588
  • HTSUS Code: 8536.90.4000

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
3M
CONN TERM RECT 1/0 AWG #5/16
Need more? Email Us
Molex, LLC
19007-0024 Molex Terminals QUICK DISCONNECT female 14-16 AWG datasheet, inventory, & pricing.
Lowest to $1.4975
ABB Embedded Power
BC14-8 ABB Installation Products Terminals NONINS RING TERM, HD 16-14, NO8, ME datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
MS25036-156 TE Connectivity Terminals TRMNL,PIDG R 12-10 8 datasheet, inventory, & pricing.
Lowest to $1.0216
Molex, LLC
172253-7023 Molex Terminals ULTRA-FIT CRIMP TERM 16-18 TIN Pre-P datasheet, inventory, & pricing.
Lowest to $0.1122
Molex, LLC
19203-0389 Molex Terminals KRIMPTITE RING TNG datasheet, inventory, & pricing.
Lowest to $0.5821
Panduit Corp
CONN TERM RECT LUG 6 AWG #1/2
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess