Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HD-20
Package Tray
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Backset Spacing 0.318" (8.08mm)
Features Board Lock, Ground Strap, Grounding Indents
Voltage Rating 125V
Color Black
Contact Material Brass
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 5747840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 57478404,A32092,-5747840-4-CSI,-5747840-4-SI
Standard Package 130
Win Source Part Number 1193365-5747840-4
Ultra Librarian 3D Model Ultra Librarian 5747840-4 CAD Model

Description

The TE Connectivity AMP Connectors AMPLIMITE HD-20 1193365-5747840-4 is a D-sub connector with a plug, male pins connector type.

  • Connector Type: D-Sub
  • Connector Type: Plug, Male Pins
  • Number of Positions: 9
  • Number of Rows: 2
  • Mounting Type: Through Hole, Right Angle
  • Material: Steel
  • Plating: Tin Plated
  • Contact Finish: Gold
  • Voltage Rating: 125V
  • Current Rating: 6A
  • Operating Temperature: -55°C to 105°C
  • Series: AMPLIMITE HD-20
  • Features: Board Lock, Grounding Strap, Grounding Indents
  • Shell Size: 1 (DE, E)
  • Backset Spacing: 0.318" (8.08mm)

You May Also Be Interested in

TE Connectivity
D-SUB ACCS
Need more? Email Us
ECAD model for 2-1393560-9
ITT Cannon, LLC
CONN JACKSCREW LP SLOTTED M5
Need more? Email Us
ECAD model for M83513/05-05
Amphenol
DSUB F SCREW LOCK ASSBLY 1=2
Need more? Email Us
ECAD model for L17D53018
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
ECAD model for 863001017TLF
HARTING
LATCH LOCK BOLT_M3/M3_H: 6,2 MM
Need more? Email Us
ECAD model for 09670029042
HARTING
DSUB SCREW-LOCK FE UNC/M3 11MM
Need more? Email Us
ECAD model for 09670009974
TE Connectivity
CONN SCREWLOCK FEMALE 2 SETS/BAG
Lowest to $7.2851
ECAD model for 5207952-1
TE Connectivity
CONN D-SUB (2)MOUNT SCREW #4-40
Need more? Email Us
ECAD model for 5747971-3
TE Connectivity
CONN FEMALE SCREWLOCK TIN 4-40
Need more? Email Us
ECAD model for 215072-2

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1260 $50.0160
39+ $2.5649 $100.0311
61+ $2.4848 $151.5728
84+ $2.4046 $201.9864
108+ $2.3245 $251.0460
144+ $2.0840 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,510 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention