EN
  • EN
  • DE

5-147292-3

Part No 5-147292-3
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HDR BRKWY 4POS SMT TIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Status Active
Connector Type Header, Breakaway
Contact Type Male Pin
Pitch - Mating 2.54mm
Style Board to Board or Cable
Shrouding Unshrouded
Number of Positions 4
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting SMD (SMT)
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.230" (5.84mm)
Insulation Height 0.090" (2.29mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100μin (2.54μm)
Contact Finish - Post Tin
Insulation Material Liquid Crystal Polymer (LCP)
Features Pick and Place
Temperature Range - Operating -65°C to 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Voltage Rating 30VAC
Contact Finish Thickness - Post 100μin (2.54μm)
Win Source Part Number 1005991-5-147292-3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5-147292-3 CAD Model

Description

The 5-147292-3 is a rectangular connector manufactured by TE Connectivity. These connectors are widely used to establish reliable connections between wires and printed circuit boards (PCBs). Given the alphanumeric Product ID and the manufacturer, it is most likely part of a larger connector series, commonly used in various industrial and commercial applications. Although definitive specifications necessitate a specific datasheet, a generic description can be derived from common features associated with TE Connectivity's rectangular connectors.

Applications:

  • Industrial Automation Equipment: Enables connections within control panels, machinery, and robotics.
  • Telecommunications Systems: Connects various components within telecommunication infrastructure.
  • Data Networking Devices: Provides connections for network switches, routers, and servers.
  • Medical Equipment: Ensures reliable connectivity in patient monitoring and diagnostic devices.
  • Automotive Electronics: Used in automotive wiring harnesses and control units.

Features:

  • Durable Housing: Constructed from robust materials to withstand harsh environmental conditions and mechanical stress.
  • Multiple Contact Points: Provides reliable electrical connections with low contact resistance.
  • Polarization Features: Ensures proper mating and prevents incorrect connections.
  • Secure Locking Mechanism: Prevents accidental disconnections, especially in high-vibration environments.
  • Industry Standard Compliance: Meets industry standards for electrical performance and safety.

Benefits:

  • Enhanced Reliability: Provides stable and consistent electrical connections, reducing the risk of signal loss or intermittent failures.
  • Reduced Downtime: Robust construction minimizes the need for frequent replacements and maintenance.
  • Simplified Installation: Designed for ease of use, reducing assembly time and labor costs.
  • Improved System Performance: Reliable connections lead to better signal integrity and overall system efficiency.
  • Cost-Effective Solution: Long-term reliability and reduced maintenance costs contribute to overall savings.

Additional Details:

The 5-147292-3 likely features a specific pin count, pitch (spacing between pins), and current rating based on its intended application. The housing material is often a high-performance plastic or composite, offering excellent electrical insulation and mechanical strength. The contacts may be plated with gold or tin to enhance conductivity and corrosion resistance. It might also incorporate strain relief features to protect the wires from excessive bending or pulling. The connector’s dimensions and mating interface are precisely engineered to ensure compatibility with corresponding components. TE Connectivity connectors are designed and tested to meet stringent quality standards, ensuring reliable performance in demanding applications. Detailed datasheets provide precise specifications regarding voltage, current, operating temperature range, and mechanical dimensions.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6630 $53.0400
185+ $0.5440 $100.6400
285+ $0.5270 $150.1950
395+ $0.5100 $201.4500
510+ $0.4930 $251.4300
680+ $0.4420 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,665 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess