EN
  • EN
  • DE

3-1393779-7

Part No 3-1393779-7
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description Signal Relay, G6E Series, Non Latching, Spdt, Through Hole, 2 A, 24 Vdc Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Coil Current 8.6 mA
Coil Power 206 mW
Coil Resistance 2.8 kΩ
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 2 A
Contact Material Silver
Contact Plating Gold
Contact Voltage Rating (AC) 125 V
Current Rating 3 A
Depth 10.5 mm
ELV Compliant
Height 11.5 mm
Length 15.494 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Contacts 1
Number of Pins 6
Operate Time 7 ms
Packaging Bulk
Power Consumption 200 mW
Radiation Hardening No
Relay Type General Purpose, Relay
Release Time 5 ms
RoHS Compliant
Termination PC Pin, PCB
Throw Configuration SPDT
Voltage Rating (DC) 24 V
Weight 3.997283 g
Width 10.4902 mm
Win Source Part Number 1004194-3-1393779-7
Categories Power Relays,Over 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3-1393779-7 CAD Model

Description

The TE Connectivity general-purpose relay is a PC pin, PCB termination component with a contact material of silver and a contact plating of gold.

  • Current Rating: 3 A
  • Contact Current Rating: 2 A
  • Coil Resistance: 2.8 kΩ
  • Coil Current: 8.6 mA
  • Coil Power: 206 mW
  • Relay Type: non-latching
  • Throw Configuration: single-pole double-throw (SPDT)
  • Operating Temperature Range: -40 °C to 85 °C
  • Maximum Operating Temperature: 85 °C
  • RoHS Compliant: true
  • ELV Compliant: true

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 115V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 48V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 10A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 48V
Need more? Email Us
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 230V
Need more? Email Us
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess