Products specifications Report Issue?

Style Cable/Wire to Cable/Wire or Board
Connector Type Receptacle Housing for Pin Contact
Number of Positions 4
Mounting Type Free Hanging (In-Line)
Termination Crimp
Housing Color White
Housing Material Polyamide (PA6), Nylon 6
Temperature Range - Operating -40°C ~ 120°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569924-293412-1
Ultra Librarian 3D Model Ultra Librarian 293412-1 CAD Model

You May Also Be Interested in

TE Connectivity
HERM BLADE & REC,6 POS,LATCH,SEL
Need more? Email Us
ECAD model for 1-2213614-3
Hirose Electric Co Ltd
CONN SSL BRIDGE 2POS 2MM
Need more? Email Us
ECAD model for DF59-2P-2FC(50)
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
ECAD model for 2213189-4
TE Connectivity
HERM BLADE & REC,2 POS,LATCH,SEL
Need more? Email Us
ECAD model for 1-2213614-1
AVX Corp/Kyocera Corp
CONN SSL BRIDGE 4POS 2MM
Need more? Email Us
ECAD model for 009159004061916
TE Connectivity
CONN SSL RCPT HSG 4POS CRIMP
Need more? Email Us
ECAD model for 293703-2
Hirose Electric Co Ltd
CONN SSL PLUG 2POS 2MM
Need more? Email Us
ECAD model for DF59-2P-2SP(50)
Molex, LLC
CONN SSL RECEPTACLE 1POS SOLDER
Lowest to $0.4434
ECAD model for 1041880110
AVX Corp/Kyocera Corp
CONN SSL SOCKET
Need more? Email Us
ECAD model for 249159002132996

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention