EN
  • EN
  • DE

23ESA472MLA50N

Part No 23ESA472MLA50N
Manufacturer TE Connectivity
Catalog Potentiometers, Variable Resistors
Description POT 4.7K OHM 0.4W CARBON LINEAR / 4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Carbon 0.4W Solder Lug
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Mfr TE Connectivity Passive Product
Series 23, Citec
Package Bulk
Resistance (Ohms) 4.7k
Tolerance ±20%
Power (Watts) 0.4W
Built in Switch None
Number of Turns 1
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient 5%
Rotation 300°
Resistive Material Carbon
Termination Style Solder Lug
Actuator Type Round
Actuator Length 1.969" (50.00mm)
Actuator Diameter 0.236" (6.00mm)
Bushing Thread M10
Mounting Type Panel Mount
Size - Body Rectangular - 0.992" x 0.717" Face (25.20mm x 18.20mm)
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.40.8070
Other Names 1624138-1-ND,1624138-1
Standard Package 600
Win Source Part Number 982564-23ESA472MLA50N
Ultra Librarian 3D Model Ultra Librarian 23ESA472MLA50N CAD Model

Description

The 982564-23ESA472MLA50N potentiometer is a high-quality rotary potentiometer designed for use in various electronic applications.

  • Series: Citec
  • Resistance: 4.7k ohms
  • Tolerance: ±20%
  • Taper: Linear
  • Gang: Single
  • Resistive Material: Carbon
  • Power Rating: 0.4W
  • Temperature Coefficient: 5%
  • Actuator Type: Round
  • Actuator Length: 1.969 inches (50.00mm)
  • Actuator Diameter: 0.236 inches (6.00mm)
  • Bushing Thread: M10
  • Number of Turns: 1
  • Body Size: Rectangular (0.992 x 0.717 inches / 25.20mm x 18.20mm)
  • Mounting: Panel-mounted
  • Rotation: 300-degree
  • Built-in Switch: No
  • Mfr: TE Connectivity Passive Product

You May Also Be Interested in

Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Lowest to $19.8586
Murata Electronics North America
Trimmer Potentiometers 6.8Kohms Open 3mm Carbon
Need more? Email Us
Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
POT 10K OHM 1/10W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Need more? Email Us
Bourns Inc.
Res Cermet Trimmer 5K Ohm 10% 1/4W 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube
Lowest to $2.6780
Bourns Inc.
TRIMMER 150K OHM 0.1W SMD / 150 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Lowest to $0.0982
Copal Electronics Inc.
Lowest to $1.3063
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW TOP
Lowest to $3.5455
CTS Electrocomponents
POT 5K OHM 5W WIREWOUND LINEAR / 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 5W Solder Lug
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess