EN
  • EN
  • DE

2304168-4

Part No 2304168-4
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF) - Assemblies
Description 4POS,MINICOAX,90 DEG,COD D / Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr TE Connectivity AMP Connectors
Series *
Package Tape & Reel
Base Product Number 2304168
Standard Package 1,250
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1340557-2304168-4
Ultra Librarian 3D Model Ultra Librarian 2304168-4 CAD Model

Description

The 2304168-4 is a coaxial cable assembly manufactured by TE Connectivity. These assemblies are designed for reliable radio frequency (RF) signal transmission in various applications.

Applications:

  • Wireless communication systems
  • Test and measurement equipment
  • Radar systems
  • Broadcast equipment
  • Satellite communication
  • Networking equipment

Features:

  • High-quality coaxial cable
  • Precision connectors for optimal signal integrity
  • Low insertion loss
  • High return loss
  • Shielded design to minimize interference
  • Durable construction for reliable performance
  • Customizable lengths and connector configurations

Benefits:

  • Ensures reliable RF signal transmission.
  • Minimizes signal loss for improved performance.
  • Reduces signal reflections for accurate measurements.
  • Protects against electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Provides long-lasting performance in demanding environments.
  • Offers flexibility to meet specific application needs.

Additional Details:

The specific type of coaxial cable and connectors used in the 2304168-4 assembly can vary depending on the application requirements. Common connector types include SMA, BNC, TNC, and N-type. The cable length and impedance are also important parameters to consider.

These coaxial cable assemblies are designed to maintain signal integrity and minimize losses, making them crucial components in RF and microwave systems. The shielding is essential to prevent external interference from degrading the signal quality.

Typically, you would need to refer to the TE Connectivity datasheet to find the exact specifications such as impedance, frequency range and materials used in the connectors and the cable.

You May Also Be Interested in

Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
TE Connectivity
CONN BNC JACK STR 50 OHM PCB
Lowest to $16.0075
Hirose Electric Co Ltd
CONN UMC PLUG R/A 75 OHM SOLDER
Need more? Email Us
LEMO
CONN COAX RCPT STR 50 OHM SOLDER
Need more? Email Us
Amphenol-RF Division
AUTOMATE MIN FAKRA QUAD PORT PCB
Lowest to $13.0971
Hirose Electric Co Ltd
CONN UMC JACK STR 50OHM SOLDER
Need more? Email Us
Linx Technologies Inc.
CONN UMC JACK STR SMD
Lowest to $0.8441
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess