EN
  • EN
  • DE

2174988-1

Part No 2174988-1
Manufacturer TE Connectivity
Catalog Unclassified
Description CONN SOCKET LGA 2011POS GOLD / 2011 (47 x 58) Pos LGA Socket Gold Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Sockets for ICs, Transistors>IC Sockets
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Product Status Last Time Buy
Type LGA
Number of Positions or Pins (Grid) 2011 (47 x 58)
Pitch - Mating 0.040" (1.02mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 15.0µin (0.38µm)
Contact Material - Mating Copper Alloy
Mounting Surface Mount
Features Closed Frame
Termination Solder
Pitch - Post 0.035" (0.90mm)
Contact Finish - Post Gold
Contact Finish Thickness - Post 15.0µin (0.38µm)
Contact Material - Post Copper Alloy
Housing Material Thermoplastic
Material Flammability Rating UL94 V-0
Base Product Number 2174988
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A119644,-2174988-1-SI
Standard Package 200
Win Source Part Number 1334078-2174988-1
Ultra Librarian 3D Model Ultra Librarian 2174988-1 CAD Model

Description

The 1334078-2174988-1 is a high-quality LGA-type IC socket manufactured by TE Connectivity AMP Connectors.

  • Type: LGA
  • Mounting: Surface mount
  • Frame: Closed frame
  • Pitch: 0.040 inches
  • Grid: 2011 positions or pins
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0 microns
  • Material: Copper alloy
  • Housing Material: Thermoplastic
  • Flammability Rating: UL94 V-0
  • Package: 200 units
  • Status: Last time buy

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,385 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess