EN
  • EN
  • DE

215083-6

Part No 215083-6
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN PLUG 6POS IDC 28AWG TIN  /  6 Position Rectangular Plug Connector IDC Tin 28 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Mfr TE Connectivity AMP Connectors
Series Micro-MaTch
Package Tape & Reel (TR),Cut Tape (CT)
Connector Type Plug
Contact Type Male Pin
Number of Positions 6
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.059" (1.50mm)
Mounting Type Free Hanging (In-Line)
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 28 AWG
Features Feed Through
Contact Finish Tin
Color Red
Base Product Number 215083
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4051
Other Names 215083-6-ND,A105451TR,-215083-6-LSI,-215083-6-CSI,-215083-6-SI,2150836,A105451CT
Standard Package 2,500
Win Source Part Number 1036278-215083-6
Ultra Librarian 3D Model Ultra Librarian 215083-6 CAD Model

Description

The TE Connectivity AMP Connectors Micro-MaTch series is a rectangular connector designed for free hanging and panel mount applications.

  • Series: Micro-MaTch
  • Positions: 6
  • Pitch: 0.100 inches (2.54mm)
  • Application: free hanging and panel mount
  • Contact Type: feed through, male pin
  • Rows: two
  • Row Spacing: 0.059 inches (1.50mm)
  • Contact Finish: tin
  • Connector Type: plug
  • Wire Gauge: 28 AWG
  • Cable Termination: IDC
  • Wire Type: ribbon cable
  • Packaging: tape & reel (TR) and cut tape (CT)
  • Standard Package: 2,500
  • Mounting Type: free hanging (in-line)
  • Alternative Part: 10-89-7062, 826953-3, 68021-206HLF, TSW-103-07-T-D, 68021-106HLF, 68021-406HLF215083-6
  • MSL Level: 1 (unlimited)
  • REACH Status: vendor undefined
  • HTSUS Code: 8536.69.4051

You May Also Be Interested in

Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $12.0749
Amphenol FCI
CONN PCI EXP FMALE 36POS 0.039
Lowest to $15.7720
Amphenol FCI
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 50POS 0.031
Lowest to $10.3636
Amphenol
CONN EDGE DUAL FMALE 60POS GOLD
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 60POS
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 60POS GOLD
Need more? Email Us
Amphenol FCI
PCI EXPRESS GEN 5 32GB/S
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5709 $51.3810
215+ $0.4685 $100.7275
335+ $0.4538 $152.0230
460+ $0.4391 $201.9860
590+ $0.4245 $250.4550
790+ $0.3806 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 367 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess