Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series Mini CT
Package Tape & Reel
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.059" (1.50mm)
Number of Positions 4
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Surface Mount, Through Board
Termination Solder
Fastening Type Detent Lock
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Liquid Crystal Polymer (LCP)
Features Solder Retention
Temperature Range - Operating -30°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 50VAC
Applications General Purpose
Base Product Number 2106091
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A99872CT,A99872TR,21060913,-2106091-3-SI,A99872DKR
Standard Package 450
Win Source Part Number 1003934-2106091-3
Ultra Librarian 3D Model Ultra Librarian 2106091-3 CAD Model

Description

The TE Connectivity AMP Connectors Mini CT 4-position header is a male pin connector.

  • Positions: 4
  • Connector Type: Header
  • Contact Gender: Male Pin
  • Pitch: 0.059" (1.50mm)
  • Voltage Rating: 50VAC
  • Current Rating: Varies by Wire Gauge
  • Application: Board-to-Cable/Wire
  • Package: Tape & Reel
  • Standard Package: 450
  • Temperature Range: -30°C to 105°C
  • Insulation Material: Liquid Crystal Polymer (LCP)
  • ROHS3 Compliant: Yes
  • Design: Shrouded with Solder Retention

You May Also Be Interested in

TE Connectivity
CONN FFC PIN HSG 6POS 2.54MM
Need more? Email Us
ECAD model for 485893-4
TE Connectivity
CONN FFC RCPT HSG 11POS 2.54MM
Need more? Email Us
ECAD model for 487769-9
TE Connectivity
CONN FFC RCPT HSG 13POS 2.54MM
Need more? Email Us
ECAD model for 1-487526-2
Amphenol
CONN FFC/FPC RCPT HSG 20POS 2.54
Need more? Email Us
ECAD model for 67013-020LF
Hirose Electric Co Ltd
0.5mm and 1mm Pitch Connectors For FPC/FFC | CONN FFC VERT 50POS 0.50MM SMD
Lowest to $2.4894
ECAD model for FH12-50S-0.5SV
Amphenol
CONN FFC/FPC RCPT HSG 9POS 2.54
Need more? Email Us
ECAD model for 67013-009LF
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
ECAD model for 1-487223-2
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
ECAD model for 67013-010LF
TE Connectivity
CONN FFC PIN HSG 11POS 2.54MM
Need more? Email Us
ECAD model for 485893-9

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4062 $50.5302
51+ $1.9744 $100.6944
79+ $1.9127 $151.1033
109+ $1.8510 $201.7590
140+ $1.7893 $250.5020
188+ $1.6042 $301.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention