EN
  • EN
  • DE

202K121-25/225-0-CS6939

Part No 202K121-25/225-0-CS6939
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT SZ21 BLACK / Heat Shrink Boot Black 21
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202K1
Package Bulk
Type Boot
Shell Size - Insert 21
Features Adhesive Coating, Fluid Resistant, Lip
Color Black
Material Elastomer, Semi-Rigid
Large Diameter Supplied 0.941" (23.90mm)
Large Diameter Recovered 0.409" (10.39mm)
Small Diameter Supplied 0.941" (23.90mm)
Small Diameter Recovered 0.220" (5.59mm)
Large Recovered Length 0.830" (21.08mm)
Small Recovered Length 0.512" (13.00mm)
Total Length Recovered 1.496" (38.00mm)
Base Product Number 202K121
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 634051N002
Standard Package 25
Win Source Part Number 1035849-202K121-25/225-0-CS6939
Ultra Librarian 3D Model Ultra Librarian 202K121-25/225-0-CS6939 CAD Model

Description

The Thermofit 202K1 is a black adhesive coated boot from TE Connectivity Aerospace, Defense and Marine.

  • The device comes in a bulk package with a standard package of: 25.
  • The device has a shell size of: 21 and is made of Elastomer, Semi-Rigid material.
  • The device has a large diameter supplied and recovered of: 0.941" (23.90mm) and 0.409" (10.39mm) respectively.
  • The device has a small diameter supplied and recovered of: 0.941" (23.90mm) and 0.220" (5.59mm) respectively.
  • The device has a large and small recovered length of: 0.830" (21.08mm) and 0.512" (13.00mm) respectively.
  • The total length supplied for the device is: - and the total length recovered is 1.496" (38.00mm).
  • The device is unaffected by REACH regulation and has an ECCN of: EAR99.

You May Also Be Interested in

TE Connectivity
242W042-4-G01/86-0 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ46
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 45DEG SZ34 / Heat Shrink Boot, Transition - Side Breakout, 45° Black 34
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $32.9241
TE Connectivity
HEATSHRINK BOOT R/A SZ63 BLACK / Heat Shrink Boot - 90° Black 63
Need more? Email Us
TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.1085 $105.1085
2+ $101.8236 $203.6472
3+ $98.5388 $295.6164
4+ $95.2552 $381.0208
5+ $85.4007 $427.0035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess